The Category 5E Cable Assembly, part number 84K3369, features a 3-foot length and is equipped with RJ45 plugs on both ends. It is constructed from UTP 24 AWG stranded copper cable and is compatible with T568A and T568B wiring schemes. This patch cord meets TIA/EIA-568-C.2 Category 5e and ISO 11801 channel performance standards, supporting frequencies up to 100 MHz. It is compliant with FCC regulations and is UL 1863 approved, ensuring safety and reliability. The cable is also RoHS compliant, making it suitable for environmentally conscious projects. It is designed for various applications, including Ethernet, VoIP, and ATM networks. The product includes a patented tangle-free latch for easy handling and is 100% performance tested for quality assurance.
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 3.00' (914.4mm) Unshielded
CABLE MOD 8P8C PLUG TO PLUG 3'
CATEGORY 5E CABLE ASSEMBLY; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:0.914m; Cable Length - Imperial:3ft; Jacket Color:Yellow; Product Range:-; Cable Length:3ft; Colour:Yellow; LAN Category:Cat5e RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 298-12358-ND | NK5EPC3YLY | 84K3369 |
| Product Name | Modular/Ethernet Cables (RJ45, RJ11) | Cable Assemblies - Modular Cables | Category 5E Cable Assembly; Connector Type A Panduit |
| Application | LAN / Ethernet | ||
| Cable Type | Cat 5 | Cat 5 | |
| Cable Shielding | No Shielding | No Shielding; Unshielded |