Panduit Corp. Racks & Rack Cabinets N8522W

Description
Racks & Rack Cabinets 800mmx45RUx1200mm D Net-Access N-Ty
Description
Racks & Rack Cabinets 800mmx45RUx1200mm D Net-Access N-Ty

Suppliers

Company
Product
Description
Supplier Links
Racks & Rack Cabinets - N8522W - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Racks & Rack Cabinets
N8522W
Racks & Rack Cabinets N8522W
Racks & Rack Cabinets 800mmx45RUx1200mm D Net-Access N-Ty

Racks & Rack Cabinets 800mmx45RUx1200mm D Net-Access N-Ty

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number N8522W
Product Name Racks & Rack Cabinets
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
5 suppliers