Panduit Corp. Cable Tie Mounts MTM2H-Q

Description
Panduit MTM2H-Q Cable Tie Mount
Request a Quote Datasheet
Description
Panduit MTM2H-Q Cable Tie Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 301865 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
301865
Cable Tie Mounts 301865
Panduit MTM2H-Q Cable Tie Mount

Panduit MTM2H-Q Cable Tie Mount

Supplier's Site
Cable Tie Mount; Mount Fixing Type Panduit - 95F5454 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
95F5454
Cable Tie Mount; Mount Fixing Type Panduit 95F5454
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Natural; Mount Material:Stainless Steel; Length:18mm; Width:18mm; Height:8mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural Steel RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:4.5mm; Mount Colour:Natural; Mount Material:Stainless Steel; Length:18mm; Width:18mm; Height:8mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 301865 95F5454
Product Name Cable Tie Mounts Cable Tie Mount; Mount Fixing Type Panduit
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details