Panduit Corp. Custom Length Banding Head, Ss, Natural; Cable Tie Material Panduit MTHH-C

Description
CUSTOM LENGTH BANDING HEAD, SS, NATURAL; Cable Tie Material:Stainless Steel; Cable Tie Length:-; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Cable Tie Type:Heavy Duty; Product Range:-; Height:5.2mm; Length:12.9mm; Width:10mm RoHS Compliant: Yes
Description
CUSTOM LENGTH BANDING HEAD, SS, NATURAL; Cable Tie Material:Stainless Steel; Cable Tie Length:-; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Cable Tie Type:Heavy Duty; Product Range:-; Height:5.2mm; Length:12.9mm; Width:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Custom Length Banding Head, Ss, Natural; Cable Tie Material Panduit - 22C6263 - Newark, An Avnet Company
Chicago, IL, United States
Custom Length Banding Head, Ss, Natural; Cable Tie Material Panduit
22C6263
Custom Length Banding Head, Ss, Natural; Cable Tie Material Panduit 22C6263
CUSTOM LENGTH BANDING HEAD, SS, NATURAL; Cable Tie Material:Stainless Steel; Cable Tie Length:-; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Cable Tie Type:Heavy Duty; Product Range:-; Height:5.2mm; Length:12.9mm; Width:10mm RoHS Compliant: Yes

CUSTOM LENGTH BANDING HEAD, SS, NATURAL; Cable Tie Material:Stainless Steel; Cable Tie Length:-; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Cable Tie Type:Heavy Duty; Product Range:-; Height:5.2mm; Length:12.9mm; Width:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 22C6263
Product Name Custom Length Banding Head, Ss, Natural; Cable Tie Material Panduit
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-287 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details