CABLE TIE, 99MM L, NYLON6.6, BLACK, 18LBS, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Cable Tie Type:Military; Product Range:Pan-Ty Series RoHS Compliant: Yes
CABLE TIE, 99MM, PA66, BLACK, PK1000; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:99mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:22mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 16M1489 |
| Product Name | Cable Tie, 99Mm L, Nylon6.6, Black, 18Lbs, Pk1000; Cable Tie Material Panduit |
| Length | 3.9 inch (99 mm) |