Panduit Corp. Masonry Push Barb Cable Tie Mounts; Mount Fixing Type Panduit MPMS25-M0

Description
MASONRY PUSH BARB CABLE TIE MOUNTS; Mount Fixing Type:Tree Barb; Mounting Hole Dia:6.4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet
Description
MASONRY PUSH BARB CABLE TIE MOUNTS; Mount Fixing Type:Tree Barb; Mounting Hole Dia:6.4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Push Barb Cable Tie Mounts; Mount Fixing Type Panduit - 84F2048 - Newark, An Avnet Company
Chicago, IL, United States
Masonry Push Barb Cable Tie Mounts; Mount Fixing Type Panduit
84F2048
Masonry Push Barb Cable Tie Mounts; Mount Fixing Type Panduit 84F2048
MASONRY PUSH BARB CABLE TIE MOUNTS; Mount Fixing Type:Tree Barb; Mounting Hole Dia:6.4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

MASONRY PUSH BARB CABLE TIE MOUNTS; Mount Fixing Type:Tree Barb; Mounting Hole Dia:6.4mm; Mount Colour:Black; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:-; Width:-; Height:-; Product Range:-; Accessory Type:Cable Tie Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84F2048
Product Name Masonry Push Barb Cable Tie Mounts; Mount Fixing Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details