Panduit Corp. Cable Ties MLTFC4S-CP316

Description
Panduit MLTFC4S-CP316
Request a Quote Datasheet
Description
Panduit MLTFC4S-CP316
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 301850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301850
Cable Ties 301850
Panduit MLTFC4S-CP316

Panduit MLTFC4S-CP316

Supplier's Site
Cable Ties and Zip Ties - 298-16894-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-16894-ND
Cable Ties and Zip Ties 298-16894-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.180"" (4.57mm) 100 lbs (45.36 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.180"" (4.57mm) 100 lbs (45.36 kg)"

Buy Now Datasheet
Cable Tie, 361Mm, Stainless Steel, Blk; Cable Tie Material Panduit - 49AC4070 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 361Mm, Stainless Steel, Blk; Cable Tie Material Panduit
49AC4070
Cable Tie, 361Mm, Stainless Steel, Blk; Cable Tie Material Panduit 49AC4070
CABLE TIE, 361MM, STAINLESS STEEL, BLK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:361mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 361MM, STAINLESS STEEL, BLK; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:361mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:100lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
Cable Tie, Stainless Steel, 14.3in Length - 70044691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, Stainless Steel, 14.3in Length
70044691
Cable Tie, Stainless Steel, 14.3in Length 70044691
Pan-Steel® Fully Coated Stainless Steel Cable Ties - MLTFC Series With the strength of 316 stainless steel and the protection of a coated polyester body, the standard (.18” width), heavy (.31” width) and super-heavy (.625” width) cross-section ties provide a durable method of bundling and fastening for harsh indoor and outdoor environments where strength, vibration, salt spray, UV radiation, weathering, corrosion and temperature extremes are a concern. The innovative locking head assures locking in any position, with a loop tensile strength of up to 450 lbs. The self-locking mechanism allows installation with PANDUIT installation tools or by hand. Easy and safe to install, these ties provide a reliable, long-term bundling solution that dramatically reduces installation time while providing a low installed cost. Base metal is AISI 316 grade stainless steel Self-locking with low thread force Available in standard, heavy, extra-heavy and super-heavy cross sections Low smoke Halogen free Temperature tolerance -40¡F (-40¡C) to 302¡F (150¡C) UV resistant

Pan-Steel® Fully Coated Stainless Steel Cable Ties - MLTFC Series

With the strength of 316 stainless steel and the protection of a coated polyester body, the standard (.18” width), heavy (.31” width) and super-heavy (.625” width) cross-section ties provide a durable method of bundling and fastening for harsh indoor and outdoor environments where strength, vibration, salt spray, UV radiation, weathering, corrosion and temperature extremes are a concern.

The innovative locking head assures locking in any position, with a loop tensile strength of up to 450 lbs. The self-locking mechanism allows installation with PANDUIT installation tools or by hand. Easy and safe to install, these ties provide a reliable, long-term bundling solution that dramatically reduces installation time while providing a low installed cost.


  • Base metal is AISI 316 grade stainless steel
  • Self-locking with low thread force
  • Available in standard, heavy, extra-heavy and super-heavy cross sections
  • Low smoke
  • Halogen free
  • Temperature tolerance -40¡F (-40¡C) to 302¡F (150¡C)
  • UV resistant
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 301850 298-16894-ND 49AC4070 70044691
Product Name Cable Ties Cable Ties and Zip Ties Cable Tie, 361Mm, Stainless Steel, Blk; Cable Tie Material Panduit Cable Tie, Stainless Steel, 14.3in Length
Material Stainless Steel; 316 Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details