Panduit Corp. Cable Ties and Zip Ties MLTFC4EH-LP316

Description
"Standard, Locking Black 4.00"" (101.60mm) 0.500"" (12.70mm) 300 lbs (136.08 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 4.00"" (101.60mm) 0.500"" (12.70mm) 300 lbs (136.08 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14958-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14958-ND
Cable Ties and Zip Ties 298-14958-ND
"Standard, Locking Black 4.00"" (101.60mm) 0.500"" (12.70mm) 300 lbs (136.08 kg)"

"Standard, Locking Black 4.00"" (101.60mm) 0.500"" (12.70mm) 300 lbs (136.08 kg)"

Buy Now Datasheet
Cable Tie, Stainless Steel, 17.1in Length - 70044692 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Tie, Stainless Steel, 17.1in Length
70044692
Cable Tie, Stainless Steel, 17.1in Length 70044692
Pan-Steel® Fully Coated Stainless Steel Cable Ties - MLTFC Series With the strength of 316 stainless steel and the protection of a coated polyester body, the standard (.18” width), heavy (.31” width) and super-heavy (.625” width) cross-section ties provide a durable method of bundling and fastening for harsh indoor and outdoor environments where strength, vibration, salt spray, UV radiation, weathering, corrosion and temperature extremes are a concern. The innovative locking head assures locking in any position, with a loop tensile strength of up to 450 lbs. The self-locking mechanism allows installation with PANDUIT installation tools or by hand. Easy and safe to install, these ties provide a reliable, long-term bundling solution that dramatically reduces installation time while providing a low installed cost. Base metal is AISI 316 grade stainless steel Self-locking with low thread force Available in standard, heavy, extra-heavy and super-heavy cross sections Low smoke Halogen free Temperature tolerance -40¡F (-40¡C) to 302¡F (150¡C) UV resistant

Pan-Steel® Fully Coated Stainless Steel Cable Ties - MLTFC Series

With the strength of 316 stainless steel and the protection of a coated polyester body, the standard (.18” width), heavy (.31” width) and super-heavy (.625” width) cross-section ties provide a durable method of bundling and fastening for harsh indoor and outdoor environments where strength, vibration, salt spray, UV radiation, weathering, corrosion and temperature extremes are a concern.

The innovative locking head assures locking in any position, with a loop tensile strength of up to 450 lbs. The self-locking mechanism allows installation with PANDUIT installation tools or by hand. Easy and safe to install, these ties provide a reliable, long-term bundling solution that dramatically reduces installation time while providing a low installed cost.


  • Base metal is AISI 316 grade stainless steel
  • Self-locking with low thread force
  • Available in standard, heavy, extra-heavy and super-heavy cross sections
  • Low smoke
  • Halogen free
  • Temperature tolerance -40¡F (-40¡C) to 302¡F (150¡C)
  • UV resistant
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Cable Ties Cable Ties
Product Number 298-14958-ND 70044692
Product Name Cable Ties and Zip Ties Cable Tie, Stainless Steel, 17.1in Length
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details