Panduit Corp. Cable Ties and Zip Ties MLTFC3.4H-CP316

Description
"Standard, Locking Black 3.40"" (86.36mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 3.40"" (86.36mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-16888-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-16888-ND
Cable Ties and Zip Ties 298-16888-ND
"Standard, Locking Black 3.40"" (86.36mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 3.40"" (86.36mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 305Mm, Ss, 250Lb, Blk, Pk100; Cable Tie Material Panduit - 61AC7849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 305Mm, Ss, 250Lb, Blk, Pk100; Cable Tie Material Panduit
61AC7849
Cable Tie, 305Mm, Ss, 250Lb, Blk, Pk100; Cable Tie Material Panduit 61AC7849
CABLE TIE, 305MM, SS, 250LB, BLK, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:305mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:86mm; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 305MM, SS, 250LB, BLK, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Black; Cable Tie Length:305mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:86mm; Minimum Loop Tensile Strength:250lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-16888-ND 61AC7849
Product Name Cable Ties and Zip Ties Cable Tie, 305Mm, Ss, 250Lb, Blk, Pk100; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details