Panduit Corp. Cable Ties MLT6S-CP

Description
Panduit MLT6S-CP Cable Tie Assemblies
Request a Quote Datasheet
Description
Panduit MLT6S-CP Cable Tie Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 301905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301905
Cable Ties 301905
Panduit MLT6S-CP Cable Tie Assemblies

Panduit MLT6S-CP Cable Tie Assemblies

Supplier's Site
Cable Ties and Zip Ties - 298-10129-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10129-ND
Cable Ties and Zip Ties 298-10129-ND
"Standard, Locking Silver 6.00"" (152.40mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 6.00"" (152.40mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
METAL LOCKING TIE; STANDARD; 20.5IN - 70044480 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL LOCKING TIE; STANDARD; 20.5IN
70044480
METAL LOCKING TIE; STANDARD; 20.5IN 70044480
Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series Low threading force speeds installation time and increases efficiency for lower installed cost Stainless steel non-flammable construction Type 316 stainless steel available for highly corrosive environments UL listed for air handling spaces (UL2043)

Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series

  • Low threading force speeds installation time and increases efficiency for lower installed cost
  • Stainless steel non-flammable construction
  • Type 316 stainless steel available for highly corrosive environments
  • UL listed for air handling spaces (UL2043)
Supplier's Site
Pan-Steel Cable Ties; Cable Tie Material Panduit - 94F2793 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Steel Cable Ties; Cable Tie Material Panduit
94F2793
Pan-Steel Cable Ties; Cable Tie Material Panduit 94F2793
PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:100RoHS Compliant: Yes

PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:100RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 521Mm, Stainless Steel, Nat; Cable Tie Material Panduit - 49AC4080 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 521Mm, Stainless Steel, Nat; Cable Tie Material Panduit
49AC4080
Cable Tie, 521Mm, Stainless Steel, Nat; Cable Tie Material Panduit 49AC4080
CABLE TIE, 521MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 521MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:521mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 301905 298-10129-ND 70044480 94F2793
Product Name Cable Ties Cable Ties and Zip Ties METAL LOCKING TIE; STANDARD; 20.5IN Pan-Steel Cable Ties; Cable Tie Material Panduit
Material Stainless Steel; 304 Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details