Panduit Corp. Cable Ties and Zip Ties MLT4WH-LP

Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-1331-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1331-ND
Cable Ties and Zip Ties 298-1331-ND
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Ties; Cable Tie Material Panduit - 20C4554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
20C4554
Cable Ties; Cable Tie Material Panduit 20C4554
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:361mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:Wave-Ty MLT Series; Accessory Type:Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:361mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Ball Lock; Product Range:Wave-Ty MLT Series; Accessory Type:Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-1331-ND 20C4554
Product Name Cable Ties and Zip Ties Cable Ties; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details