Panduit Corp. Cable Supports and Fasteners MACC25-A-C

Description
"Cable Clip, C-Type Silver Adhesive 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clip, C-Type Silver Adhesive 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-19951-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-19951-ND
Cable Supports and Fasteners 298-19951-ND
"Cable Clip, C-Type Silver Adhesive 0.250"" (6.35mm)"

"Cable Clip, C-Type Silver Adhesive 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 84F1436 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
84F1436
Cable Fastener; Cable Clamp / Clip Type Panduit 84F1436
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:19.6mm; External Width:13.7mm; Height:10.2mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Steel; Cable Clamp / Clip Colour:Natural; External Length:19.6mm; External Width:13.7mm; Height:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-19951-ND 84F1436
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Mini Cable Clamp Accessory Kit - B02597G4 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
P-Clips - 2538568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.669 inch (17 mm)
Material Stainless Steel; 304 Stainless Steel
View Details
Alligator, Crocodile, Heavy Duty Clips - 36-5034-ND - DigiKey
Specs
Material Steel
View Details