Panduit Corp. Cable Supports and Fasteners LWC38-A-C20

Description
"Cable Clip, Wire Saddle on Base Black Adhesive 0.380"" (9.65mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Black Adhesive 0.380"" (9.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14926-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14926-ND
Cable Supports and Fasteners 298-14926-ND
"Cable Clip, Wire Saddle on Base Black Adhesive 0.380"" (9.65mm)"

"Cable Clip, Wire Saddle on Base Black Adhesive 0.380"" (9.65mm)"

Buy Now Datasheet
Adhesive-Backed Latching Wire Clip; Cable Clamp / Clip Type Panduit - 66H1816 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive-Backed Latching Wire Clip; Cable Clamp / Clip Type Panduit
66H1816
Adhesive-Backed Latching Wire Clip; Cable Clamp / Clip Type Panduit 66H1816
ADHESIVE-BACKED LATCHING WIRE CLIP; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm RoHS Compliant: Yes

ADHESIVE-BACKED LATCHING WIRE CLIP; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.5mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14926-ND 66H1816
Product Name Cable Supports and Fasteners Adhesive-Backed Latching Wire Clip; Cable Clamp / Clip Type Panduit
Type Wire Saddle Adhesive Mount Clip
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Nylon Cable Clamp - 7627 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
4 suppliers