Panduit Corp. Cable Supports and Fasteners LWC25-A-C

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-10254-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-10254-ND
Cable Supports and Fasteners 298-10254-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.250"" (6.35mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.250"" (6.35mm)"

Buy Now Datasheet
LATCHING WIRE CLIP - 70043677 - Allied Electronics, Inc.
Fort Worth, TX, USA
LATCHING WIRE CLIP
70043677
LATCHING WIRE CLIP 70043677
Latching Wire Clips Routes and secures cords and cables Convenient releasable latch Available in six sizes with releasable latch Rubber-based adhesive provides a strong and reliable bond

Latching Wire Clips

  • Routes and secures cords and cables
  • Convenient releasable latch
  • Available in six sizes with releasable latch
  • Rubber-based adhesive provides a strong and reliable bond
Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Panduit - 95F5101 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
95F5101
Cable Fastener; Cable Clamp / Clip Type Panduit 95F5101
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.2mm; External Width:25.4mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:6.4mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:22.2mm; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 298-10254-ND 70043677 95F5101
Product Name Cable Supports and Fasteners LATCHING WIRE CLIP Cable Fastener; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8109 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
SB ® 50/SBS ® 50 Bolt on Cable Clamp - 990G1 - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details