Panduit Corp. Cable Supports and Fasteners LWC19-H25-C

Description
"Cable Clip, Wire Saddle on Base Natural Arrowhead, Winged 0.190"" (4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Arrowhead, Winged 0.190"" (4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-10256-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-10256-ND
Cable Supports and Fasteners 298-10256-ND
"Cable Clip, Wire Saddle on Base Natural Arrowhead, Winged 0.190"" (4.83mm)"

"Cable Clip, Wire Saddle on Base Natural Arrowhead, Winged 0.190"" (4.83mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 91F7319 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
91F7319
Cable Fastener; Cable Clamp / Clip Type Panduit 91F7319
CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.6mm; External Width:12.8mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.6mm; External Width:12.8mm RoHS Compliant: Yes

Supplier's Site Datasheet
LATCHING WIRE CLIP - 70044474 - Allied Electronics, Inc.
Fort Worth, TX, USA
LATCHING WIRE CLIP
70044474
LATCHING WIRE CLIP 70044474
Latching Wire Clips Holds wires, cables and tubing Material: Nylon 6.6 Maximum Panel Thickness: .105" Hole Diameter: .25" Holds wires, cable and tubing and is available in 6 sizes with releasable latch. Adhesive backed and push mount styles available. Large mounting base for high bonding strength.

Latching Wire Clips

  • Holds wires, cables and tubing
  • Material: Nylon 6.6
  • Maximum Panel Thickness: .105"
  • Hole Diameter: .25"
    Holds wires, cable and tubing and is available in 6 sizes with releasable latch. Adhesive backed and push mount styles available. Large mounting base for high bonding strength.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 298-10256-ND 91F7319 70044474
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit LATCHING WIRE CLIP
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details