Panduit Corp. Cable Supports and Fasteners LWC19-A-C

Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.190"" (4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.190"" (4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-10253-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-10253-ND
Cable Supports and Fasteners 298-10253-ND
"Cable Clip, Wire Saddle on Base Natural Adhesive 0.190"" (4.83mm)"

"Cable Clip, Wire Saddle on Base Natural Adhesive 0.190"" (4.83mm)"

Buy Now Datasheet
LATCHING WIRE CLIP - 70044469 - Allied Electronics, Inc.
Fort Worth, TX, USA
LATCHING WIRE CLIP
70044469
LATCHING WIRE CLIP 70044469
Latching Wire Clips Routes and secures cords and cables Convenient releasable latch Available in six sizes with releasable latch Rubber-based adhesive provides a strong and reliable bond

Latching Wire Clips

  • Routes and secures cords and cables
  • Convenient releasable latch
  • Available in six sizes with releasable latch
  • Rubber-based adhesive provides a strong and reliable bond
Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Panduit - 91F7316 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
91F7316
Cable Fastener; Cable Clamp / Clip Type Panduit 91F7316
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.6mm; External Width:15.5mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:21.6mm; External Width:15.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 298-10253-ND 70044469 91F7316
Product Name Cable Supports and Fasteners LATCHING WIRE CLIP Cable Fastener; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 1707673 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material PVC; Pvc
View Details