Panduit Corp. Terminal, Compression Lug, M5, 6Mm2; Product Range Panduit LCMA6-5-C

Description
TERMINAL, COMPRESSION LUG, M5, 6MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:6mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, COMPRESSION LUG, M5, 6MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:6mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Compression Lug, M5, 6Mm2; Product Range Panduit - 52AH0979 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 6Mm2; Product Range Panduit
52AH0979
Terminal, Compression Lug, M5, 6Mm2; Product Range Panduit 52AH0979
TERMINAL, COMPRESSION LUG, M5, 6MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:6mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 6MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:6mm²; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
LCMA6-5-C
Terminals LCMA6-5-C
Terminals Copper Comp Metric Lug, 1 Hole, 4

Terminals Copper Comp Metric Lug, 1 Hole, 4

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 52AH0979 LCMA6-5-C
Product Name Terminal, Compression Lug, M5, 6Mm2; Product Range Panduit Terminals
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details