The product is a rectangular connector terminal designed for use with flexible, extra-flexible, and code stranded copper conductors. It features a two-hole standard barrel with an inspection window that allows for visual confirmation of full conductor insertion. The terminal is tin-plated to resist corrosion and is UL Listed and CSA Certified for use at voltages up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It is suitable for various conductor classes, including G, H, I, K, M, and Diesel Locomotive. The product is available with NEMA hole sizes and spacing, ensuring compatibility with standard applications.
CONN TERM RECT LUG 8 AWG #1/4
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCDX Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-9979-ND | 52AH0944 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M6, 8Awg; Product Range Panduit |
| Terminal Type | Lug, Grounding | Wire Lug |