Panduit Corp. Terminals - Rectangular Connectors LCAX300-12-6

Description
CONN TERM RECT TONG 300 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 300 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11743-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11743-ND
Terminals - Rectangular Connectors 298-11743-ND
CONN TERM RECT TONG 300 MCM #1/2

CONN TERM RECT TONG 300 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 300Kcmil; Product Range Panduit - 08J1675 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 300Kcmil; Product Range Panduit
08J1675
Terminal, Compression Lug, M12, 300Kcmil; Product Range Panduit 08J1675
TERMINAL, COMPRESSION LUG, M12, 300KCMIL; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 300KCMIL; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11743-ND 08J1675
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 300Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163088-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
#4 Stud Solder Lug - 7325 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details