Panduit Corp. Terminals - Rectangular Connectors LCA2-12H-Q

Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote
Description
CONN TERM RECT TONG 2 AWG #1/2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Term, 45Deg Compression Lug, M12, 2AWG is designed for use with stranded copper conductors. It features a standard barrel with an inspection window that allows for visual confirmation of full conductor insertion. The lug is tin-plated to prevent corrosion and is rated for a maximum temperature of 90°C when crimped with compatible tools. It is UL Listed and CSA Certified for applications up to 35 kV and has been tested to meet NEBS Level 3 standards. The product is suitable for a variety of crimping tools, including Panduit's Uni-Die Dieless Crimping Tools, ensuring versatility in installation.

Datasheet Summary
Powered by GS/AI

The Term, 45Deg Compression Lug, M12, 2AWG is designed for use with stranded copper conductors. It features a standard barrel with an inspection window that allows for visual confirmation of full conductor insertion. The lug is tin-plated to prevent corrosion and is rated for a maximum temperature of 90°C when crimped with compatible tools. It is UL Listed and CSA Certified for applications up to 35 kV and has been tested to meet NEBS Level 3 standards. The product is suitable for a variety of crimping tools, including Panduit's Uni-Die Dieless Crimping Tools, ensuring versatility in installation.

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-21794-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-21794-ND
Terminals - Rectangular Connectors 298-21794-ND
CONN TERM RECT TONG 2 AWG #1/2

CONN TERM RECT TONG 2 AWG #1/2

Buy Now Datasheet
Term, 45Deg Compression Lug, M12, 2Awg; Product Range Panduit - 52AH0797 - Newark, An Avnet Company
Chicago, IL, United States
Term, 45Deg Compression Lug, M12, 2Awg; Product Range Panduit
52AH0797
Term, 45Deg Compression Lug, M12, 2Awg; Product Range Panduit 52AH0797
TERM, 45DEG COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCA-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERM, 45DEG COMPRESSION LUG, M12, 2AWG; Product Range:Pan-Lug LCA-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-21794-ND 52AH0797
Product Name Terminals - Rectangular Connectors Term, 45Deg Compression Lug, M12, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
Features RoHS
View Details
4 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details