"Cable Clip, Wire Saddle Gray Adhesive 0.360"" (9.14mm)"
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.1mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
CABLE CLAMP, PVC, 9.1MM, GREY; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:9.1mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride);
Adhesive Backed Latching Clips
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-14645-ND | 94F3099 | 70044463 |
| Product Name | Cable Supports and Fasteners | Cable Fastener; Cable Clamp / Clip Type Panduit | LATCHING CLIP |
| Type | Wire Saddle |