Panduit Corp. Cable Supports and Fasteners LC10-A-L8

Description
"Cable Clip, Wire Saddle Gray Adhesive 0.930"" (23.62mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Gray Adhesive 0.930"" (23.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14643-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14643-ND
Cable Supports and Fasteners 298-14643-ND
"Cable Clip, Wire Saddle Gray Adhesive 0.930"" (23.62mm)"

"Cable Clip, Wire Saddle Gray Adhesive 0.930"" (23.62mm)"

Buy Now Datasheet
LATCHING CLIP - 70044464 - Allied Electronics, Inc.
Fort Worth, TX, USA
LATCHING CLIP
70044464
LATCHING CLIP 70044464
Adhesive Backed Latching Clips Latching cover withstands vibration Rubber-based adhesive provides a strong and reliable bond This versatile clip retains and supports wire for a variety of applications. Provides a quickly installed mount with a locked cover to withstand vibration and allow easy access.

Adhesive Backed Latching Clips

  • Latching cover withstands vibration
  • Rubber-based adhesive provides a strong and reliable bond
    This versatile clip retains and supports wire for a variety of applications. Provides a quickly installed mount with a locked cover to withstand vibration and allow easy access.
Supplier's Site
Cable Fastener; Cable Clamp / Clip Type Panduit - 94F3098 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
94F3098
Cable Fastener; Cable Clamp / Clip Type Panduit 94F3098
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:23.6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:37.9mm; External Width:25.4mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Cable Clamp; Internal Diameter:23.6mm; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:37.9mm; External Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 298-14643-ND 70044464 94F3098
Product Name Cable Supports and Fasteners LATCHING CLIP Cable Fastener; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data