Panduit Corp. Terminals - Rectangular Connectors LAM3B250-12-1Y

Description
CONN TERM RECT LUG 6 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT LUG 6 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14633-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14633-ND
Terminals - Rectangular Connectors 298-14633-ND
CONN TERM RECT LUG 6 AWG #1/2

CONN TERM RECT LUG 6 AWG #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals Alum Mech Lug 2 Hole 3 Barre

Terminals Alum Mech Lug 2 Hole 3 Barre

Buy Now
Terminal, Mechanical Lug, 1/2, 6Awg; Product Range Panduit - 72K8820 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 1/2, 6Awg; Product Range Panduit
72K8820
Terminal, Mechanical Lug, 1/2, 6Awg; Product Range Panduit 72K8820
TERMINAL, MECHANICAL LUG, 1/2", 6AWG; Product Range:LAM3B Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 1/2", 6AWG; Product Range:LAM3B Series; Termination:Screw; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Mechanical Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14633-ND LAM3B250-12-1Y 72K8820
Product Name Terminals - Rectangular Connectors Terminals Terminal, Mechanical Lug, 1/2, 6Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details