Panduit Corp. Cable Supports and Fasteners JP131DW-L20

Description
"Cable Support, J-Hook Black Rod Mount, Clip On 1.310"" (33.27mm)"
Request a Quote Datasheet
Description
"Cable Support, J-Hook Black Rod Mount, Clip On 1.310"" (33.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14573-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14573-ND
Cable Supports and Fasteners 298-14573-ND
"Cable Support, J-Hook Black Rod Mount, Clip On 1.310"" (33.27mm)"

"Cable Support, J-Hook Black Rod Mount, Clip On 1.310"" (33.27mm)"

Buy Now Datasheet
Cable Clamp, Pa66, Blk, 62.8Mm X 29.95Mm; Cable Clamp / Clip Type Panduit - 72K8693 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Pa66, Blk, 62.8Mm X 29.95Mm; Cable Clamp / Clip Type Panduit
72K8693
Cable Clamp, Pa66, Blk, 62.8Mm X 29.95Mm; Cable Clamp / Clip Type Panduit 72K8693
CABLE CLAMP, PA66, BLK, 62.8MM X 29.95MM; Cable Clamp / Clip Type:J Hook Cable Support; Internal Diameter:33.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:62.8mm RoHS Compliant: NA

CABLE CLAMP, PA66, BLK, 62.8MM X 29.95MM; Cable Clamp / Clip Type:J Hook Cable Support; Internal Diameter:33.3mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Black; External Length:62.8mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-14573-ND 72K8693
Product Name Cable Supports and Fasteners Cable Clamp, Pa66, Blk, 62.8Mm X 29.95Mm; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Cable Clips & Clamps - 606002 - RS Components, Ltd.
Specs
Type Wire Saddle; Saddle clamp
Diameter 0.787 inch (20 mm)
Material Galvanised steel
View Details
Insulated Cable Clamp - 8133 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.937 inch (23.8 mm)
View Details
2 suppliers