Panduit Corp. Cable Ties and Zip Ties ILT6LH-C

Description
"Cable Tie, Parallel Natural 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Natural 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-21722-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-21722-ND
Cable Ties and Zip Ties 298-21722-ND
"Cable Tie, Parallel Natural 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

"Cable Tie, Parallel Natural 6.00"" (152.40mm) 0.300"" (7.62mm) 120 lbs (54.43 kg)"

Buy Now Datasheet
Belt-Ty In-Line Cable Tie; Cable Tie Material Panduit - 16C7700 - Newark, An Avnet Company
Chicago, IL, United States
Belt-Ty In-Line Cable Tie; Cable Tie Material Panduit
16C7700
Belt-Ty In-Line Cable Tie; Cable Tie Material Panduit 16C7700
Belt-Ty In-Line Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 6.6; Length:21.2" RoHS Compliant: Yes

Belt-Ty In-Line Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:538mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 6.6; Length:21.2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-21722-ND 16C7700
Product Name Cable Ties and Zip Ties Belt-Ty In-Line Cable Tie; Cable Tie Material Panduit
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-210 - TE Connectivity
Specs
Material Stainless Steel
Length 39.37 inch (1000 mm)
View Details