Panduit Corp. Cable Ties and Zip Ties ILT2S-M

Description
"Cable Tie, Parallel Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Cable Tie, Parallel Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-21714-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-21714-ND
Cable Ties and Zip Ties 298-21714-ND
"Cable Tie, Parallel Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Cable Tie, Parallel Natural 1.88"" (47.75mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
CABLE TIE, BELT-TY IN-LINE; STANDARD; 8.3IN - 70044455 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE TIE, BELT-TY IN-LINE; STANDARD; 8.3IN
70044455
CABLE TIE, BELT-TY IN-LINE; STANDARD; 8.3IN 70044455
Belt-Ty(TM) In-Line Cable Ties Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments. Parallel-Entry Cable Ties are designed for use in the OEM and Transportation Markets. The parallel-entry design provides a low-profile head which avoids snags and reduces overall bundle size as well as providing no protusion of the tie cut-off which protects workers' arms and hands. The BELT-TY In-Line Cable Ties offer a "Finger Grip" shaped head to help assure a positive grip while threading the tie. Standard Cross Section Low profile head design prevents protrusion of cut-off tie and reduces overall bundle size Fully rounded edges on head and strap so no sharp edges come in contact with cable insulation jacket Parallel-entry design that threads like a belt (180¡ entry) "Finger grip" shaped head assures positive grip during threading of tie Choice of two materials: Natural Nylon 6.6 and Weather Resistant Nylon 6.6 All cable tie cross sections smaller than Light-Heavy have a curved tip that is easier to pick up from flat surfaces, allows faster initial threading and speeds installation

Belt-Ty(TM) In-Line Cable Ties
Panduit has a huge selection of cable tie styles, sizes, materials, and colors to meet your needs. Panduit's cable ties bundle, mount, and identify in countless indoor, oudoor and harsh environments.
Parallel-Entry Cable Ties are designed for use in the OEM and Transportation Markets. The parallel-entry design provides a low-profile head which avoids snags and reduces overall bundle size as well as providing no protusion of the tie cut-off which protects workers' arms and hands. The BELT-TY In-Line Cable Ties offer a "Finger Grip" shaped head to help assure a positive grip while threading the tie.
Standard Cross Section

  • Low profile head design prevents protrusion of cut-off tie and reduces overall bundle size
  • Fully rounded edges on head and strap so no sharp edges come in contact with cable insulation jacket
  • Parallel-entry design that threads like a belt (180¡ entry)
  • "Finger grip" shaped head assures positive grip during threading of tie
  • Choice of two materials: Natural Nylon 6.6 and Weather Resistant Nylon 6.6
  • All cable tie cross sections smaller than Light-Heavy have a curved tip that is easier to pick up from flat surfaces, allows faster initial threading and speeds installation
Supplier's Site
Belt-Ty In Line Cable Tie; Cable Tie Material Panduit - 99B1964 - Newark, An Avnet Company
Chicago, IL, United States
Belt-Ty In Line Cable Tie; Cable Tie Material Panduit
99B1964
Belt-Ty In Line Cable Tie; Cable Tie Material Panduit 99B1964
Belt-Ty IN LINE Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:211mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 6.6; Colour:NaturalRoHS Compliant: Yes

Belt-Ty IN LINE Cable Tie; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:211mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:48mm; Cable Tie Type:Standard; Product Range:-; Body Material:Nylon 6.6; Colour:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-21714-ND 70044455 99B1964
Product Name Cable Ties and Zip Ties CABLE TIE, BELT-TY IN-LINE; STANDARD; 8.3IN Belt-Ty In Line Cable Tie; Cable Tie Material Panduit
Color Natural Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160971-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.51 inch (140 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details