TE Connectivity Cable Ties 2-160971-2

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 35 MM  [1.37 INCH ] Product Length : 140 MM  [5.5 INCH ] Product Thickness : 1.12 MM  [.044 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 35 MM  [1.37 INCH ] Product Length : 140 MM  [5.5 INCH ] Product Thickness : 1.12 MM  [.044 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160971-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160971-2
Cable Ties 2-160971-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 35 MM  [1.37 INCH ] Product Length : 140 MM  [5.5 INCH ] Product Thickness : 1.12 MM  [.044 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 35 MM  [1.37 INCH ]
  • Product Length : 140 MM  [5.5 INCH ]
  • Product Thickness : 1.12 MM  [.044 INCH ]
  • Product Width : 3.6 MM  [.141 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 29.2
  • Tensile Strength (NEWT) : 130
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160971-2
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-029 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - 4-160968-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details
Cable Ties - EN3742-010 - TE Connectivity
Specs
Material Stainless Steel
Length 7.87 inch (200 mm)
View Details