Panduit Corp. Cable Supports and Fasteners HWS2819-M

Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.190"" (4.83mm)"
Request a Quote Datasheet
Description
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.190"" (4.83mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-19822-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-19822-ND
Cable Supports and Fasteners 298-19822-ND
"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.190"" (4.83mm)"

"Cable Clip, Wire Saddle Natural Arrowhead, Winged 0.190"" (4.83mm)"

Buy Now Datasheet
Cable Clamp, Nylon 6.6, 4.8Mm, Natural; Cable Clamp / Clip Type Panduit - 61AC7742 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Nylon 6.6, 4.8Mm, Natural; Cable Clamp / Clip Type Panduit
61AC7742
Cable Clamp, Nylon 6.6, 4.8Mm, Natural; Cable Clamp / Clip Type Panduit 61AC7742
CABLE CLAMP, NYLON 6.6, 4.8MM, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:5.3mm; External RoHS Compliant: Yes

CABLE CLAMP, NYLON 6.6, 4.8MM, NATURAL; Cable Clamp / Clip Type:Saddle Clamp; Internal Diameter:4.8mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:5.3mm; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 298-19822-ND 61AC7742
Product Name Cable Supports and Fasteners Cable Clamp, Nylon 6.6, 4.8Mm, Natural; Cable Clamp / Clip Type Panduit
Type Wire Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8108 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers
Cable Clips & Clamps - 2691884 - RS Components, Ltd.
Specs
Diameter 0.354 inch (9 mm)
Material PVC; Polyvinyl Chloride
View Details