Panduit Corp. Cable Tie, 265Mm, Nylon 6.6, Black; Cable Tie Material Panduit HV965-CP0

Description
CABLE TIE, 265MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:160lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 265MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:160lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 265Mm, Nylon 6.6, Black; Cable Tie Material Panduit - 49AC3832 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 265Mm, Nylon 6.6, Black; Cable Tie Material Panduit
49AC3832
Cable Tie, 265Mm, Nylon 6.6, Black; Cable Tie Material Panduit 49AC3832
CABLE TIE, 265MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:160lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 265MM, NYLON 6.6, BLACK; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:265mm; Cable Tie Width:8.9mm; Cable Bundle Diameter Max:65mm; Minimum Loop Tensile Strength:160lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 49AC3832
Product Name Cable Tie, 265Mm, Nylon 6.6, Black; Cable Tie Material Panduit
Length 10.43 inch (265 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details