Panduit Corp. Heat Shrink Tubing HSTT50-48-5C

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 298-13423-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
298-13423-ND
Heat Shrink Tubing 298-13423-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 4Ft, Pk5; Shrink Ratio Panduit - 89C0035 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 4Ft, Pk5; Shrink Ratio Panduit
89C0035
Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 4Ft, Pk5; Shrink Ratio Panduit 89C0035
HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS, 4FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, TRANS, 4FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 298-13423-ND 89C0035
Product Name Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Trans, 4Ft, Pk5; Shrink Ratio Panduit
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details