BRIM Electronics, Inc. Brimflex™ Polyvinylchloride Shrinkable Tubing SH105

Description
BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive. SH105 is suitable for insulating wires. cables, & electronic components, that vary in shapes and dimensions. Produces a smooth snug flexible fit, in most applications -- even around sharp bends. Tensile Strength: 2000PSImin. Dielectric Strength: 700V/MIL min., ASTM-D922. Suggested Storage Temperature: under 70°F for up to 10 months. UL recognized SH105 is available to order. STD COLORS: Black, Clear (crystal clear), Red, White. Other colors available to order.
Request a Quote
Description
BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive. SH105 is suitable for insulating wires. cables, & electronic components, that vary in shapes and dimensions. Produces a smooth snug flexible fit, in most applications -- even around sharp bends. Tensile Strength: 2000PSImin. Dielectric Strength: 700V/MIL min., ASTM-D922. Suggested Storage Temperature: under 70°F for up to 10 months. UL recognized SH105 is available to order. STD COLORS: Black, Clear (crystal clear), Red, White. Other colors available to order.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Lodi, NJ, United States
Brimflex™ Polyvinylchloride Shrinkable Tubing
SH105
Brimflex™ Polyvinylchloride Shrinkable Tubing SH105
BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive. SH105 is suitable for insulating wires. cables, & electronic components, that vary in shapes and dimensions. Produces a smooth snug flexible fit, in most applications -- even around sharp bends. Tensile Strength: 2000PSImin. Dielectric Strength: 700V/MIL min., ASTM-D922. Suggested Storage Temperature: under 70°F for up to 10 months. UL recognized SH105 is available to order. STD COLORS: Black, Clear (crystal clear), Red, White. Other colors available to order.

BRIMFLEXä SH105 is a flexible all purpose shrinkable PVC tubing that shrinks 50% of its expanded size when exposed to temperatures below 200°F (within one minute). SH105 meets MIL-I-23053/2B, Class 2, and conforms to MIL-I-631D, Grade C. Longitudinal shrinkage: approximately 20%. SH105 is self-extinguishing, resistant to fungus, most oils, and chemicals, sunlight, moisture, and is non-corrosive.
SH105 is suitable for insulating wires. cables, & electronic components, that vary in shapes and dimensions.

Produces a smooth snug flexible fit, in most applications -- even around sharp bends. Tensile Strength: 2000PSImin. Dielectric Strength: 700V/MIL min., ASTM-D922. Suggested Storage Temperature: under 70°F for up to 10 months. UL recognized SH105 is available to order.

STD COLORS: Black, Clear (crystal clear), Red, White. Other colors available to order.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Protective Sleeving
Product Number SH105
Product Name Brimflex™ Polyvinylchloride Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details