Panduit Corp. Wire Marker, Po, 16.3Mm X 25.4Mm, Wht; Marker Type Panduit H100X064H1T

Description
WIRE MARKER, PO, 16.3Mm x 25.4MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:16.3mm x 25.4mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, PO, 16.3Mm x 25.4MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:16.3mm x 25.4mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Po, 16.3Mm X 25.4Mm, Wht; Marker Type Panduit - 72K8613 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Po, 16.3Mm X 25.4Mm, Wht; Marker Type Panduit
72K8613
Wire Marker, Po, 16.3Mm X 25.4Mm, Wht; Marker Type Panduit 72K8613
WIRE MARKER, PO, 16.3Mm x 25.4MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:16.3mm x 25.4mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

WIRE MARKER, PO, 16.3Mm x 25.4MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:16.3mm x 25.4mm; Marker Material:PO (Polyolefin); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 72K8613
Product Name Wire Marker, Po, 16.3Mm X 25.4Mm, Wht; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details