Panduit Corp. Heat-Shrink Wire Id Labels, Po, White, 25.4Mm W; Marker Type Panduit H100X044F1T

Description
HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 25.4MM W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.18mm x 25.4mm; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes
Description
HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 25.4MM W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.18mm x 25.4mm; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Wire Id Labels, Po, White, 25.4Mm W; Marker Type Panduit - 08J1517 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Wire Id Labels, Po, White, 25.4Mm W; Marker Type Panduit
08J1517
Heat-Shrink Wire Id Labels, Po, White, 25.4Mm W; Marker Type Panduit 08J1517
HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 25.4MM W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.18mm x 25.4mm; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes

HEAT-SHRINK WIRE ID LABELS, PO, WHITE, 25.4MM W; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:11.18mm x 25.4mm; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 08J1517
Product Name Heat-Shrink Wire Id Labels, Po, White, 25.4Mm W; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Heat Shrink Sleeves - IMS Series - IDENTCO International
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyolefin
View Details