Panduit Corp. Patch Panel, Cat6, 4Port; Connector Type Panduit GPCB4-CY

Description
PATCH PANEL, CAT6, 4PORT; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:4Ports; LAN Category:Cat6; Rack U Height:-; Body Material:Polycarbona te RoHS Compliant: Yes
Description
PATCH PANEL, CAT6, 4PORT; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:4Ports; LAN Category:Cat6; Rack U Height:-; Body Material:Polycarbona te RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Panel, Cat6, 4Port; Connector Type Panduit - 84K2678 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Cat6, 4Port; Connector Type Panduit
84K2678
Patch Panel, Cat6, 4Port; Connector Type Panduit 84K2678
PATCH PANEL, CAT6, 4PORT; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:4Ports; LAN Category:Cat6; Rack U Height:-; Body Material:Polycarbona te RoHS Compliant: Yes

PATCH PANEL, CAT6, 4PORT; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:4Ports; LAN Category:Cat6; Rack U Height:-; Body Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 84K2678
Product Name Patch Panel, Cat6, 4Port; Connector Type Panduit
Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 630297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
1.75
Specs
Port Type BNC
Ports 16
Height in U 1
View Details
2 suppliers