OM4, 12-fiber, harness cable assembly, plenum rated, Female PanMPO to LC duplex with 61cm (24 Inch) equal breakout, Optimized IL,13 feet
| Panduit Corp. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FZTRP7NQSONF013 | FZTRP7NQSONF013-ND |
| Product Name | Harness Cable Assemblies | Fiber Optic Cables |
| Cable Type | Duplex; Multifiber | Duplex |
| Number of Fibers | 12 | |
| Connector Type | LC; PanMPO Female | LC; MPO |
| Fiber Mode | Multimode |