Panduit Corp.
Fiber Optic Cables
FZ2ELLNLNSNM025
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FZ2ELLNLNSNM025-ND |
|
Product Name
|
Fiber Optic Cables |
|
Cable Type
|
Duplex
|
|
Fiber Mode
|
Multimode
|
|
Connector Type
|
LC
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
2
View Details
Core Size
1000 µm (39.37 mils)
Bending Radius
10 mm (0.3937 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
Wavelength
850 nm (8500 Å)
Numerical Aperture
0.1000 to 0.1300
Maximum Attenuation
3 dB/km (0.9144 dB/1000 ft)
View Details