Panduit Corp. Cable Supports and Fasteners FCM1-A-T14

Description
"Cable Clip, Flat Gray Adhesive 1.050"" (26.67mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat Gray Adhesive 1.050"" (26.67mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 298-14493-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
298-14493-ND
Cable Supports and Fasteners 298-14493-ND
"Cable Clip, Flat Gray Adhesive 1.050"" (26.67mm)"

"Cable Clip, Flat Gray Adhesive 1.050"" (26.67mm)"

Buy Now Datasheet
Cable Fastener; Cable Clamp / Clip Type Panduit - 89F1915 - Newark, An Avnet Company
Chicago, IL, United States
Cable Fastener; Cable Clamp / Clip Type Panduit
89F1915
Cable Fastener; Cable Clamp / Clip Type Panduit 89F1915
CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:73.7mm; External Width:26.7mm RoHS Compliant: Yes

CABLE FASTENER; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:73.7mm; External Width:26.7mm RoHS Compliant: Yes

Supplier's Site
ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.06IN CABLE - 70044445 - Allied Electronics, Inc.
Fort Worth, TX, USA
ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.06IN CABLE
70044445
ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.06IN CABLE 70044445
Latching Flat Cable Mounts NULL

Latching Flat Cable Mounts
NULL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire and Cable Clips Wire and Cable Clips Cable Clamps
Product Number 298-14493-ND 89F1915 70044445
Product Name Cable Supports and Fasteners Cable Fastener; Cable Clamp / Clip Type Panduit ADHESIVE FLAT CABLE MOUNT; ACCOMODATES 1.06IN CABLE
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details