Wire Ferrule Connector DIN 2 AWG (35.00mm²) Single Wire
Win Source Part Number: 1196899-F86-20-C
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Type: Single Wire
Package: Bulk
Standard Package: 100
Style: DIN
Length - Overall: 20.00mm
Insulation: Non-Insulated
Size: 2 AWG (35.00mm²)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-14472,F86-20-C-N
Base Product Number: F86
High quality ferrule end sleeve, 2 AWG, no insulation RoHS Compliant: Yes
Terminals Ferrule non-insul 2 AWG (35.0mm2)
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-14472-ND | 1196899-F86-20-C | 33C9688 | F86-20-C |
| Product Name | Terminal Block Wire Ferrules | Connectors, Interconnects - Terminal Blocks - Accessories - Wire Ferrules | High Quality Ferrule End Sleeve, 2 Awg, No Insulation Rohs Compliant Panduit | Terminals |
| Connector Type | DIN Connector |