Panduit Corp.
Terminal Blocks - Accessories - Wire Ferrules
F73-5-M
Description
CONN FERRULE DIN 24AWG
Request a Quote
Email Supplier
Datasheet
Description
CONN FERRULE DIN 24AWG
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
Wire Terminals |
|
Product Number
|
298-10758-ND |
F73-5-M |
|
Product Name
|
Terminal Blocks - Accessories - Wire Ferrules |
Terminals |
|
Terminal Type
|
Barrel, Bullet
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Test Terminal
View Details
Features
RoHS
North American
10 to 12 AWG
International
4 to 6 mm2
View Details
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details