The Panduit Stronghold Fork Terminal, part number 298-16759-ND, is designed for use with 16-14 AWG solid or stranded copper wire. It features a vinyl insulation in blue and is constructed from .03" thick copper that is tin plated for enhanced conductivity and corrosion resistance. The terminal is rated for a maximum operating temperature of 221°F (105°C) and can handle voltages up to 600V for building wire applications, with a maximum of 1000V in signs, fixtures, and luminaires. The wire strip length required for proper installation is 5/16" (+1/32"). This product is UL listed and CSA certified, ensuring compliance with safety standards. The maximum wire insulation diameter that can be accommodated is .17 inches (4.3 mm).
STRONGHOLD FORK TERMINAL, VINYL
Terminals Fork Terminal, vinyl insulated, 16 - 14 AWG, #10 Stud Size.
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-16759-ND | EV14-10FB-Q |
| Product Name | Terminals - Spade Connectors | Terminals |
| Terminal Type | Fork Terminal; Standard |