Panduit Corp. Cable Ties; Cable Tie Material Panduit DT4EH-LO

Description
CABLE TIES; Cable Tie Material:Acetal; Cable Tie Length:343mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:98mm; Cable Tie Type:Weather Resistant; Product Range:-; Accessory Type:Cable Tie; Body Material:Acetal; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Acetal; Cable Tie Length:343mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:98mm; Cable Tie Type:Weather Resistant; Product Range:-; Accessory Type:Cable Tie; Body Material:Acetal; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Panduit - 28C7873 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Panduit
28C7873
Cable Ties; Cable Tie Material Panduit 28C7873
CABLE TIES; Cable Tie Material:Acetal; Cable Tie Length:343mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:98mm; Cable Tie Type:Weather Resistant; Product Range:-; Accessory Type:Cable Tie; Body Material:Acetal; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Acetal; Cable Tie Length:343mm; Cable Tie Width:12.7mm; Cable Bundle Diameter Max:98mm; Cable Tie Type:Weather Resistant; Product Range:-; Accessory Type:Cable Tie; Body Material:Acetal; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 28C7873
Product Name Cable Ties; Cable Tie Material Panduit
Length 13.5 inch (343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers