Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories CUWBSS07ST01B1

Description
Win Source Part Number: 993079-CUWBSS07ST01B 1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 7498383862,-3255-CUW BSS07ST01B1 Base Product Number: CUWBSS
Request a Quote
Description
Win Source Part Number: 993079-CUWBSS07ST01B 1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 7498383862,-3255-CUW BSS07ST01B1 Base Product Number: CUWBSS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - CUWBSS07ST01B1 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
CUWBSS07ST01B1
Boxes, Enclosures, Racks - Rack Accessories CUWBSS07ST01B1
Win Source Part Number: 993079-CUWBSS07ST01B 1 Category: Boxes, Enclosures, Racks>Rack Accessories Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 7498383862,-3255-CUW BSS07ST01B1 Base Product Number: CUWBSS

Win Source Part Number: 993079-CUWBSS07ST01B1
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Panduit Corp
Other Names: 7498383862,-3255-CUWBSS07ST01B1
Base Product Number: CUWBSS

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number CUWBSS07ST01B1
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Small Enclosures - General Purpose Metal - 1411FBDBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
General Purpose Enclosures - 583088 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 1.97 inch (50 mm)
View Details