Panduit Corp. Patchbay, Jack Panels CPPL24WRBLY

Description
PATCH PANEL, 24 PORT, RECESSED,
Request a Quote
Description
PATCH PANEL, 24 PORT, RECESSED,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Panel, 24-Port, 1 Rack U from Panduit is designed for modular applications, accommodating all Mini-Com modules for UTP, STP, fiber, or A/V connections. It features a metal panel with molded snap-in faceplates that are front releasable, allowing for easy access and maintenance. The panel mounts to standard 19" racks and includes six pre-installed faceplates, mounting screws, and optional labeling features. This patch panel's angled design facilitates efficient cable management by allowing cables to flow to either side of the rack, reducing the need for horizontal cable managers and increasing rack density. The recessed design helps prevent interference with cabinet doors and protects bend radii. Optional strain relief bars and filler panels are available to enhance cable management and aesthetics. This product is suitable for multimedia applications where flexibility and accessibility are essential.

Datasheet Summary
Powered by GS/AI

The Patch Panel, 24-Port, 1 Rack U from Panduit is designed for modular applications, accommodating all Mini-Com modules for UTP, STP, fiber, or A/V connections. It features a metal panel with molded snap-in faceplates that are front releasable, allowing for easy access and maintenance. The panel mounts to standard 19" racks and includes six pre-installed faceplates, mounting screws, and optional labeling features. This patch panel's angled design facilitates efficient cable management by allowing cables to flow to either side of the rack, reducing the need for horizontal cable managers and increasing rack density. The recessed design helps prevent interference with cabinet doors and protects bend radii. Optional strain relief bars and filler panels are available to enhance cable management and aesthetics. This product is suitable for multimedia applications where flexibility and accessibility are essential.

Suppliers

Company
Product
Description
Supplier Links
Patchbay, Jack Panels - CPPL24WRBLY-ND - DigiKey
Thief River Falls, MN, United States
Patchbay, Jack Panels
CPPL24WRBLY-ND
Patchbay, Jack Panels CPPL24WRBLY-ND
PATCH PANEL, 24 PORT, RECESSED,

PATCH PANEL, 24 PORT, RECESSED,

Buy Now Datasheet
Patch Panel, 24Port, 1Rack U; Connector Type Panduit - 84K1235 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, 24Port, 1Rack U; Connector Type Panduit
84K1235
Patch Panel, 24Port, 1Rack U; Connector Type Panduit 84K1235
PATCH PANEL, 24PORT, 1RACK U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, 24PORT, 1RACK U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number CPPL24WRBLY-ND 84K1235
Product Name Patchbay, Jack Panels Patch Panel, 24Port, 1Rack U; Connector Type Panduit
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6; Cat6
View Details
CAT.5E Patch Panel - FBCA46 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Cable Specifications Category 5/5E
View Details