Panduit Corp. Cable Management D-Ring; Cable Clamp / Clip Type Panduit CMVDR1S

Description
CABLE MANAGEMENT D-RING; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:60.9mm; Cable Clamp / Clip Material:Polycarbona te; Cable Clamp / Clip Colour:Black; External Length:83.82mm; External Width:50.8mm; Height:- RoHS Compliant: Yes
Datasheet
Description
CABLE MANAGEMENT D-RING; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:60.9mm; Cable Clamp / Clip Material:Polycarbona te; Cable Clamp / Clip Colour:Black; External Length:83.82mm; External Width:50.8mm; Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Management D-Ring; Cable Clamp / Clip Type Panduit - 91C4489 - Newark, An Avnet Company
Chicago, IL, United States
Cable Management D-Ring; Cable Clamp / Clip Type Panduit
91C4489
Cable Management D-Ring; Cable Clamp / Clip Type Panduit 91C4489
CABLE MANAGEMENT D-RING; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:60.9mm; Cable Clamp / Clip Material:Polycarbona te; Cable Clamp / Clip Colour:Black; External Length:83.82mm; External Width:50.8mm; Height:- RoHS Compliant: Yes

CABLE MANAGEMENT D-RING; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:60.9mm; Cable Clamp / Clip Material:Polycarbonate; Cable Clamp / Clip Colour:Black; External Length:83.82mm; External Width:50.8mm; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 91C4489
Product Name Cable Management D-Ring; Cable Clamp / Clip Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Mounting Bracket, Stainless Steel - R4-0-50253-3 - Southco
Specs
Material Stainless Steel; Stainless Steel
View Details