Panduit Corp. Power Distribution Strip, 10, 20A, 125V, 10Ft; No. Of Outlets Panduit CMRPSH20

Description
POWER DISTRIBUTION STRIP, 10, 20A, 125V, 10FT; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:-; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet
Description
POWER DISTRIBUTION STRIP, 10, 20A, 125V, 10FT; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:-; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Strip, 10, 20A, 125V, 10Ft; No. Of Outlets Panduit - 94C1176 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Strip, 10, 20A, 125V, 10Ft; No. Of Outlets Panduit
94C1176
Power Distribution Strip, 10, 20A, 125V, 10Ft; No. Of Outlets Panduit 94C1176
POWER DISTRIBUTION STRIP, 10, 20A, 125V, 10FT; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:-; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

POWER DISTRIBUTION STRIP, 10, 20A, 125V, 10FT; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:125V; Plug Type:NEMA 5-20P; Cable Length:-; Product Range:-; Cable Length - Imperial:10ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 94C1176
Product Name Power Distribution Strip, 10, 20A, 125V, 10Ft; No. Of Outlets Panduit
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H15B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 15
Current 15.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 296286 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details