Panduit Corp. Spiral Wrap, Expandable Sleeving CLT50F-C3

Description
"Slit Wrap 0.654"" (16.61mm) X 100' (30.48m) Orange"
Request a Quote Datasheet
Description
"Slit Wrap 0.654"" (16.61mm) X 100' (30.48m) Orange"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - 298-13559-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
298-13559-ND
Spiral Wrap, Expandable Sleeving 298-13559-ND
"Slit Wrap 0.654"" (16.61mm) X 100' (30.48m) Orange"

"Slit Wrap 0.654"" (16.61mm) X 100' (30.48m) Orange"

Buy Now Datasheet
Tubing, Slit Corrugated Loom, 12.7Mm, Org, 1/ea; Sleeving / Tubing Type Panduit - 65H8932 - Newark, An Avnet Company
Chicago, IL, United States
Tubing, Slit Corrugated Loom, 12.7Mm, Org, 1/ea; Sleeving / Tubing Type Panduit
65H8932
Tubing, Slit Corrugated Loom, 12.7Mm, Org, 1/ea; Sleeving / Tubing Type Panduit 65H8932
TUBING, SLIT CORRUGATED LOOM, 12.7MM, ORG, 1/EA; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

TUBING, SLIT CORRUGATED LOOM, 12.7MM, ORG, 1/EA; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:12.7mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site Datasheet
Slit Corrugated Tubing, Pe, 12.7Mm, Org; Sleeving / Tubing Type Panduit - 61AC6327 - Newark, An Avnet Company
Chicago, IL, United States
Slit Corrugated Tubing, Pe, 12.7Mm, Org; Sleeving / Tubing Type Panduit
61AC6327
Slit Corrugated Tubing, Pe, 12.7Mm, Org; Sleeving / Tubing Type Panduit 61AC6327
SLIT CORRUGATED TUBING, PE, 12.7MM, ORG; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:12.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Product RoHS Compliant: Yes

SLIT CORRUGATED TUBING, PE, 12.7MM, ORG; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Orange; Internal Diameter:12.8mm; Length - Metric:30.5m; Length - Imperial:100ft; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number 298-13559-ND 65H8932 61AC6327
Product Name Spiral Wrap, Expandable Sleeving Tubing, Slit Corrugated Loom, 12.7Mm, Org, 1/ea; Sleeving / Tubing Type Panduit Slit Corrugated Tubing, Pe, 12.7Mm, Org; Sleeving / Tubing Type Panduit
Sleeving Spiral Wrap Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1181 inch (3 mm)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details