Panduit Corp. Modular/Ethernet Connector (RJ45, RJ11) Jacks CJLR6X88TGRD

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 298-18869-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
298-18869-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 298-18869-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block Red

Buy Now Datasheet
Connectors, Interconnects - Keystone - Inserts - 1120838-CJLR6X88TGRD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Keystone - Inserts
1120838-CJLR6X88TGRD
Connectors, Interconnects - Keystone - Inserts 1120838-CJLR6X88TGRD
Win Source Part Number: 1120838-CJLR6X88TGRD Category: Connectors, Interconnects>Keysto ne - Inserts Series: Mini-Com® Package: Bulk Standard Package: 1 Ratings: Cat6a Style: Modular Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet) Interior Type (Adapter End): IDC, Pressdown, Punchdown Block Exterior Housing Material: Acrylonitrile Butadiene Styrene (ABS) Interior Housing Material: Acrylonitrile Butadiene Styrene (ABS) Exterior Housing Color: Red Interior Housing Color: White Exterior Contact Material: Phosphor Bronze Interior Contact Material: Phosphor Bronze Temperature Range - Operating: -10°C ~ 65°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.42.1000 Mfr: Panduit Corp Other Names: 298-18869 Base Product Number: CJLR6X

Win Source Part Number: 1120838-CJLR6X88TGRD
Category: Connectors, Interconnects>Keystone - Inserts
Series: Mini-Com®
Package: Bulk
Standard Package: 1
Ratings: Cat6a
Style: Modular
Exterior Type (Adapter End): Modular Jack 8p8c (RJ45, Ethernet)
Interior Type (Adapter End): IDC, Pressdown, Punchdown Block
Exterior Housing Material: Acrylonitrile Butadiene Styrene (ABS)
Interior Housing Material: Acrylonitrile Butadiene Styrene (ABS)
Exterior Housing Color: Red
Interior Housing Color: White
Exterior Contact Material: Phosphor Bronze
Interior Contact Material: Phosphor Bronze
Temperature Range - Operating: -10°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.42.1000
Mfr: Panduit Corp
Other Names: 298-18869
Base Product Number: CJLR6X

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-18869-ND 1120838-CJLR6X88TGRD
Product Name Modular/Ethernet Connector (RJ45, RJ11) Jacks Connectors, Interconnects - Keystone - Inserts
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-2082-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
6 suppliers