Panduit Corp. Bushings, Grommets CEG-27X1

Description
"GROMMET 1.462"" TPE BLACK"
Request a Quote Datasheet
Description
"GROMMET 1.462"" TPE BLACK"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 298-CEG-27X1-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
298-CEG-27X1-ND
Bushings, Grommets 298-CEG-27X1-ND
"GROMMET 1.462"" TPE BLACK"

"GROMMET 1.462"" TPE BLACK"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 298-CEG-27X1-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details