Cable Clamp, Cleat Natural
CABLE CLEAT, SS, 63MM X 133MM X 117MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-CCSSTR4652-X-ND | 80AH1733 |
| Product Name | Cable Supports and Fasteners | Cable Cleat, Ss, 63Mm X 133Mm X 117Mm Rohs Compliant Panduit |
| Material | Stainless Steel |