Cable Clamp, Cleat Natural
CABLE CLEAT, SS, 63MM X 119MM X 108MM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 298-CCSSTR3844-X-ND | 80AH1732 |
| Product Name | Cable Supports and Fasteners | Cable Cleat, Ss, 63Mm X 119Mm X 108Mm Rohs Compliant Panduit |
| Material | Stainless Steel |